KCG2.5-30L2J14 is a left-hand lead bronze worm wheel in the KCG series, with a module of 2.5, 30 teeth, 2 starts, and a 7°46' helix angle. It has a bore size of H1, hub diameter of 12 mm, pitch diameter of 75.68 mm, outside diameter of 82.5 mm, and face width of 22 mm. The wheel is made of CAC502 material with no heat treatment, and the precision grade is KHK W 002 grade 4. The J-series variants include a keyway of 5 mm width by 2.3 mm depth with an M4 set screw, total length of 56 mm, and weight of 0.70 kg. The J-series requires a 5-day lead time and is limited to 1-20 units per order. The allowable torque at 600 rpm is 14.1 N·m with backlash of 0.13-0.31 mm.
Module 2.5, 30 Tooth, 2 Start, Left Handed Cast Iron Worm Gear with 14mm Finished Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KCG2.5-30L2J14 | KCG2.5-30L2J14 |
| Product Name | Left Hand Lead Worm Gears (metric) | Module 2.5, 30 Tooth, 2 Start, Left Handed Cast Iron Worm Gear with 14mm Finished Bore |
| Number of Teeth | 30 | 30 |
| Design | Metric | |
| Pressure Angle | 20° | 20° |
| Mounting | Keyway; Set Screw | Keyway |
| PD | 75 mm (2.95 inch) | 75 mm (2.95 inch) |