KCG2.5-30L1 is a left-hand helical worm wheel with a module of 2.5, 30 teeth, 1 start, and a helix angle of 3°52'. It is made of gray iron (FC200), has a bore diameter of 12 mm, a hub diameter of 40 mm, a pitch diameter of 75.17 mm, a throat diameter of 80 mm, an outside diameter of 82.5 mm, and a face width of 22 mm. The unit weighs 0.70 kg and has a backlash of 0.13~0.31 mm. The precision grade is KHK W 002 grade 4, and it is designed for use with steel worms under standard full-depth, 20° pressure angle tooth profiles. The allowable torque at 300 rpm is 18.0 N·m, and the mounting distance is 56 mm.
Module 2.5, 20 Tooth, 2 Start, Left Handed Cast Iron Worm Gear with Plain Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KCG2.5-30L1 | KCG2.5-30L1 |
| Product Name | Left Hand Lead Worm Gears (metric) | Module 2.5, 20 Tooth, 2 Start, Left Handed Cast Iron Worm Gear with Plain Bore |
| Number of Teeth | 30 | 30 |
| Design | Metric | |
| Pressure Angle | 20° | 20° |
| PD | 75 mm (2.95 inch) | 75 mm (2.95 inch) |