QTC METRIC GEARS Right Hand Lead Worm Gears (metric) KCG2.5-20R2J17

Description
Module 2.5, 20 Tooth, 2 Start, Right Handed Cast Iron Worm Gear with 17mm Finished Bore
Request a Quote
Description
Module 2.5, 20 Tooth, 2 Start, Right Handed Cast Iron Worm Gear with 17mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KCG2.5-20R2J17 is a right-hand lead worm gear with a module of 2.5 and features 20 teeth and 2 starts. It is constructed from cast iron, specifically FC200 material, which provides durability and strength. The gear has a finished bore diameter of 17mm, making it suitable for various applications requiring precise motion control. The normal pressure angle is 20°, and the gear teeth are designed with standard full depth. This product is part of a series that includes other configurations, allowing for flexibility in design and integration into different systems. The KCG2.5-20R2J17 is ideal for engineers seeking reliable worm gears for their projects.

Datasheet Summary
Powered by GS/AI

The KCG2.5-20R2J17 is a right-hand lead worm gear with a module of 2.5 and features 20 teeth and 2 starts. It is constructed from cast iron, specifically FC200 material, which provides durability and strength. The gear has a finished bore diameter of 17mm, making it suitable for various applications requiring precise motion control. The normal pressure angle is 20°, and the gear teeth are designed with standard full depth. This product is part of a series that includes other configurations, allowing for flexibility in design and integration into different systems. The KCG2.5-20R2J17 is ideal for engineers seeking reliable worm gears for their projects.

Suppliers

Company
Product
Description
Supplier Links
Right Hand Lead Worm Gears (metric) - KCG2.5-20R2J17 - QTC METRIC GEARS
Hicksville, NY, USA
Right Hand Lead Worm Gears (metric)
KCG2.5-20R2J17
Right Hand Lead Worm Gears (metric) KCG2.5-20R2J17
Module 2.5, 20 Tooth, 2 Start, Right Handed Cast Iron Worm Gear with 17mm Finished Bore

Module 2.5, 20 Tooth, 2 Start, Right Handed Cast Iron Worm Gear with 17mm Finished Bore

Supplier's Site Datasheet
Module 2.5, 20 Tooth, 2 Start, Right Handed Cast Iron Worm Gear with 17mm Finished Bore - KCG2.5-20R2J17 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2.5, 20 Tooth, 2 Start, Right Handed Cast Iron Worm Gear with 17mm Finished Bore
KCG2.5-20R2J17
Module 2.5, 20 Tooth, 2 Start, Right Handed Cast Iron Worm Gear with 17mm Finished Bore KCG2.5-20R2J17
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KCG2.5-20R2J17 KCG2.5-20R2J17
Product Name Right Hand Lead Worm Gears (metric) Module 2.5, 20 Tooth, 2 Start, Right Handed Cast Iron Worm Gear with 17mm Finished Bore
Number of Teeth 20 20
Design Metric
Pressure Angle 20° 20°
Mounting Keyway; Set Screw Keyway
PD 50 mm (1.97 inch) 50 mm (1.97 inch)
Unlock Full Specs
to access all available technical data

Similar Products

48 D.P., 28 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N48028 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 28
Design English
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Bevel Gears - European Standard - Type A: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 64
Design Metric
Pressure Angle 20°
View Details