QTC METRIC GEARS Right Hand Lead Worm Gears (metric) KCG2.5-20R2

Description
Module 2.5, 20 Tooth, 2 Start, Right Handed Cast Iron Worm Gear with Plain Bore
Request a Quote
Description
Module 2.5, 20 Tooth, 2 Start, Right Handed Cast Iron Worm Gear with Plain Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KCG2.5-20R2 is a right-hand lead worm gear with a module of 2.5 and features 20 teeth and 2 starts. It is constructed from cast iron, specifically FC200 material, which provides durability and strength for various applications. The gear has a normal pressure angle of 20° and utilizes standard full-depth gear teeth. The design includes a plain bore, making it suitable for direct mounting on shafts. This worm gear is part of a series that offers a reduction ratio of 20:1, making it effective for applications requiring significant torque reduction. The product is designed for use in environments where precision and reliability are critical.

Datasheet Summary
Powered by GS/AI

The KCG2.5-20R2 is a right-hand lead worm gear with a module of 2.5 and features 20 teeth and 2 starts. It is constructed from cast iron, specifically FC200 material, which provides durability and strength for various applications. The gear has a normal pressure angle of 20° and utilizes standard full-depth gear teeth. The design includes a plain bore, making it suitable for direct mounting on shafts. This worm gear is part of a series that offers a reduction ratio of 20:1, making it effective for applications requiring significant torque reduction. The product is designed for use in environments where precision and reliability are critical.

Suppliers

Company
Product
Description
Supplier Links
Right Hand Lead Worm Gears (metric) - KCG2.5-20R2 - QTC METRIC GEARS
Hicksville, NY, USA
Right Hand Lead Worm Gears (metric)
KCG2.5-20R2
Right Hand Lead Worm Gears (metric) KCG2.5-20R2
Module 2.5, 20 Tooth, 2 Start, Right Handed Cast Iron Worm Gear with Plain Bore

Module 2.5, 20 Tooth, 2 Start, Right Handed Cast Iron Worm Gear with Plain Bore

Supplier's Site Datasheet
Module 2.5, 20 Tooth, 2 Start, Right Handed Cast Iron Worm Gear with Plain Bore - KCG2.5-20R2 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2.5, 20 Tooth, 2 Start, Right Handed Cast Iron Worm Gear with Plain Bore
KCG2.5-20R2
Module 2.5, 20 Tooth, 2 Start, Right Handed Cast Iron Worm Gear with Plain Bore KCG2.5-20R2
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KCG2.5-20R2 KCG2.5-20R2
Product Name Right Hand Lead Worm Gears (metric) Module 2.5, 20 Tooth, 2 Start, Right Handed Cast Iron Worm Gear with Plain Bore
Number of Teeth 20 20
Design Metric
Pressure Angle 20° 20°
PD 50 mm (1.97 inch) 50 mm (1.97 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Bevel Gears - European Standard - Type A: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 64
Design Metric
Pressure Angle 20°
View Details
Module 1, 100 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY10100 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 100
Design Metric
View Details
Mitre & Bevel Gears - 1827996 - RS Components, Ltd.
Specs
Number of Teeth 30
Design Metric
PD 1.5 mm (0.0591 inch)
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details