The KCG2.5-20L2J17 is a left-hand helix bronze worm wheel with a module of 2.5, 20 teeth, 2 starts, and a 17 mm bore. It has a hub diameter of 40 mm, pitch diameter of 50.46 mm, outside diameter of 57.5 mm, and face width of 22 mm. The gear is cast from CAC502 (formerly JIS PBC2) and has a precision grade of KHK W 002 grade 4. It is part of the J series, which is available-on-request
Module 2.5, 20 Tooth, 2 Start, Left Handed Cast Iron Worm Gear with 17mm Finished Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KCG2.5-20L2J17 | KCG2.5-20L2J17 |
| Product Name | Left Hand Lead Worm Gears (metric) | Module 2.5, 20 Tooth, 2 Start, Left Handed Cast Iron Worm Gear with 17mm Finished Bore |
| Number of Teeth | 20 | 20 |
| Design | Metric | |
| Pressure Angle | 20° | 20° |
| Mounting | Keyway; Set Screw | Keyway |
| PD | 50 mm (1.97 inch) | 50 mm (1.97 inch) |