QTC METRIC GEARS Left Hand Lead Worm Gears (metric) KCG2.5-20L2J16

Description
Module 2.5, 20 Tooth, 2 Start, Left Handed Cast Iron Worm Gear with 16mm Finished Bore
Request a Quote
Description
Module 2.5, 20 Tooth, 2 Start, Left Handed Cast Iron Worm Gear with 16mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KCG2.5-20L2J16 is a left-hand lead bronze worm wheel with a 20:1 reduction ratio, 2.5 mm module, 20 teeth, and 2 starts, paired with a worm shaft having a 7°46' helix angle and 16 mm bore. The wheel has a pitch diameter of 50.46 mm, outside diameter of 57.5 mm, and face width of 22 mm. The worm shaft is 16 mm long, features a 5 mm × 2.3 mm keyway per JIS B1301, and weighs 0.37 kg. Precision grade is KHK W 002 grade 4, with a sand mold casting finish. Backlash ranges from 0.13 to 0.31 mm.

Datasheet Summary
Powered by GS/AI

KCG2.5-20L2J16 is a left-hand lead bronze worm wheel with a 20:1 reduction ratio, 2.5 mm module, 20 teeth, and 2 starts, paired with a worm shaft having a 7°46' helix angle and 16 mm bore. The wheel has a pitch diameter of 50.46 mm, outside diameter of 57.5 mm, and face width of 22 mm. The worm shaft is 16 mm long, features a 5 mm × 2.3 mm keyway per JIS B1301, and weighs 0.37 kg. Precision grade is KHK W 002 grade 4, with a sand mold casting finish. Backlash ranges from 0.13 to 0.31 mm.

Suppliers

Company
Product
Description
Supplier Links
Left Hand Lead Worm Gears (metric) - KCG2.5-20L2J16 - QTC METRIC GEARS
Hicksville, NY, USA
Left Hand Lead Worm Gears (metric)
KCG2.5-20L2J16
Left Hand Lead Worm Gears (metric) KCG2.5-20L2J16
Module 2.5, 20 Tooth, 2 Start, Left Handed Cast Iron Worm Gear with 16mm Finished Bore

Module 2.5, 20 Tooth, 2 Start, Left Handed Cast Iron Worm Gear with 16mm Finished Bore

Supplier's Site Datasheet
Module 2.5, 20 Tooth, 2 Start, Left Handed Cast Iron Worm Gear with 16mm Finished Bore - KCG2.5-20L2J16 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2.5, 20 Tooth, 2 Start, Left Handed Cast Iron Worm Gear with 16mm Finished Bore
KCG2.5-20L2J16
Module 2.5, 20 Tooth, 2 Start, Left Handed Cast Iron Worm Gear with 16mm Finished Bore KCG2.5-20L2J16
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KCG2.5-20L2J16 KCG2.5-20L2J16
Product Name Left Hand Lead Worm Gears (metric) Module 2.5, 20 Tooth, 2 Start, Left Handed Cast Iron Worm Gear with 16mm Finished Bore
Number of Teeth 20 20
Design Metric
Pressure Angle 20° 20°
Mounting Keyway; Set Screw Keyway
PD 50 mm (1.97 inch) 50 mm (1.97 inch)
Unlock Full Specs
to access all available technical data

Similar Products

20:1 Gear Ratio, 40 Teeth, Worm Gear - A 1M 6-Y32040 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Number of Teeth 40
Pressure Angle 20°
View Details
Worm Gears Units - European -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Worm
Number of Teeth 1 to 4
Design Metric
View Details
Mitre & Bevel Gears - 1828008 - RS Components, Ltd.
Specs
Number of Teeth 10
Design Metric
Material Thermoplastic Polymer
View Details