QTC METRIC GEARS Left Hand Lead Worm Gears (metric) KCG2.5-20L1J18

Description
Module 2.5, 20 Tooth Cast Iron Left Hand Worm Gear with 18mm Finished Bore
Request a Quote Datasheet
Description
Module 2.5, 20 Tooth Cast Iron Left Hand Worm Gear with 18mm Finished Bore
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Left Hand Lead Worm Gears (metric) - KCG2.5-20L1J18 - QTC METRIC GEARS
Hicksville, NY, USA
Left Hand Lead Worm Gears (metric)
KCG2.5-20L1J18
Left Hand Lead Worm Gears (metric) KCG2.5-20L1J18
Module 2.5, 20 Tooth Cast Iron Left Hand Worm Gear with 18mm Finished Bore

Module 2.5, 20 Tooth Cast Iron Left Hand Worm Gear with 18mm Finished Bore

Supplier's Site Datasheet
Module 2.5, 20 Tooth Cast Iron Left Hand Worm Gear with 18mm Finished Bore - KCG2.5-20L1J18 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2.5, 20 Tooth Cast Iron Left Hand Worm Gear with 18mm Finished Bore
KCG2.5-20L1J18
Module 2.5, 20 Tooth Cast Iron Left Hand Worm Gear with 18mm Finished Bore KCG2.5-20L1J18
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KCG2.5-20L1J18 KCG2.5-20L1J18
Product Name Left Hand Lead Worm Gears (metric) Module 2.5, 20 Tooth Cast Iron Left Hand Worm Gear with 18mm Finished Bore
Number of Teeth 20 20
Design Metric
Pressure Angle 20° 20°
Mounting Keyway; Set Screw Keyway
PD 50 mm (1.97 inch) 50 mm (1.97 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Taper Lock Sprocket -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Module 1, 20 (Deg) Pressure Angle, Brass Rack - A 1B12MY10B600 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Brass; Brass
View Details