KCG2.5-20L1J17 is a left-hand lead bronze worm gear with a module of 2.5, 20 teeth, 1 start, and a 17 mm bore. It has a helix angle of 3°52', a hub diameter of 12 mm, a pitch diameter of 50.11 mm, an outside diameter of 57.5 mm, and a face width of 22 mm. The gear is made of CAC502 with a sand mold casting finish and has a backlash range of 0.13-0.31 mm. The total length is 43.5 mm, and the weight is 0.40 kg. The J-series variant includes a keyway according to JIS B1301 with dimensions 5 mm × 2.3 mm and an M4 set screw, and it requires an additional lead time of up to 5 working days for fulfillment.
Module 2.5, 20 Tooth, 1 Start, Left Handed Cast Iron Worm Gear with 17mm Finished Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KCG2.5-20L1J17 | KCG2.5-20L1J17 |
| Product Name | Left Hand Lead Worm Gears (metric) | Module 2.5, 20 Tooth, 1 Start, Left Handed Cast Iron Worm Gear with 17mm Finished Bore |
| Number of Teeth | 20 | 20 |
| Design | Metric | |
| Pressure Angle | 20° | 20° |
| Mounting | Keyway; Set Screw | Keyway |
| PD | 50 mm (1.97 inch) | 50 mm (1.97 inch) |