QTC METRIC GEARS Left Hand Lead Worm Gears (metric) KCG2.5-20L1J16

Description
Module 2.5, 20 Tooth, 1 Start, Left Handed Cast Iron Worm Gear with 16mm Finished Bore
Request a Quote Datasheet
Description
Module 2.5, 20 Tooth, 1 Start, Left Handed Cast Iron Worm Gear with 16mm Finished Bore
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Left Hand Lead Worm Gears (metric) - KCG2.5-20L1J16 - QTC METRIC GEARS
Hicksville, NY, USA
Left Hand Lead Worm Gears (metric)
KCG2.5-20L1J16
Left Hand Lead Worm Gears (metric) KCG2.5-20L1J16
Module 2.5, 20 Tooth, 1 Start, Left Handed Cast Iron Worm Gear with 16mm Finished Bore

Module 2.5, 20 Tooth, 1 Start, Left Handed Cast Iron Worm Gear with 16mm Finished Bore

Supplier's Site Datasheet
Module 2.5, 20 Tooth, 1 Start, Left Handed Cast Iron Worm Gear with 16mm Finished Bore - KCG2.5-20L1J16 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2.5, 20 Tooth, 1 Start, Left Handed Cast Iron Worm Gear with 16mm Finished Bore
KCG2.5-20L1J16
Module 2.5, 20 Tooth, 1 Start, Left Handed Cast Iron Worm Gear with 16mm Finished Bore KCG2.5-20L1J16
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KCG2.5-20L1J16 KCG2.5-20L1J16
Product Name Left Hand Lead Worm Gears (metric) Module 2.5, 20 Tooth, 1 Start, Left Handed Cast Iron Worm Gear with 16mm Finished Bore
Number of Teeth 20 20
Design Metric
Pressure Angle 20° 20°
Mounting Keyway; Set Screw Keyway
PD 50 mm (1.97 inch) 50 mm (1.97 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gears - 1827919 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 80
Design Metric
View Details
15:1 Gear Ratio, 60 Teeth, Worm Gear - A 1B 6-Z32060 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Number of Teeth 60
Pressure Angle 25°
View Details
Bevel Gears - European Standard - Type B: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 60
Design Metric
Pressure Angle 20°
View Details