The KCG2.5-20L1J12 is a left-hand lead worm gear with a module of 2.5 and 20 teeth. It features a single start and is made from cast iron, specifically FC200 material. The gear has a finished bore diameter of 12mm, making it suitable for various applications requiring precise motion control. The normal pressure angle is 20°, and the gear is designed to operate with a helix angle of 3¬852'. This product is part of a series that includes other configurations, allowing for flexibility in design and integration into different systems. The KCG2.5-20L1J12 is a reliable choice for engineers looking for a durable and efficient worm gear solution.
Module 2.5, 20 Tooth, 1 Start, Left Handed Cast Iron Worm Gear with 12mm Finished Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KCG2.5-20L1J12 | KCG2.5-20L1J12 |
| Product Name | Left Hand Lead Worm Gears (metric) | Module 2.5, 20 Tooth, 1 Start, Left Handed Cast Iron Worm Gear with 12mm Finished Bore |
| Number of Teeth | 20 | 20 |
| Design | Metric | |
| Pressure Angle | 20° | 20° |
| Mounting | Keyway; Set Screw | Keyway |
| PD | 50 mm (1.97 inch) | 50 mm (1.97 inch) |