QTC METRIC GEARS Left Hand Lead Worm Gears (metric) KCG2.5-20L1

Description
Module 2.5, 20 Tooth, 1 Start, Left Handed Cast Iron Worm Gear with Plain Bore
Request a Quote Datasheet
Description
Module 2.5, 20 Tooth, 1 Start, Left Handed Cast Iron Worm Gear with Plain Bore
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Left Hand Lead Worm Gears (metric) - KCG2.5-20L1 - QTC METRIC GEARS
Hicksville, NY, USA
Left Hand Lead Worm Gears (metric)
KCG2.5-20L1
Left Hand Lead Worm Gears (metric) KCG2.5-20L1
Module 2.5, 20 Tooth, 1 Start, Left Handed Cast Iron Worm Gear with Plain Bore

Module 2.5, 20 Tooth, 1 Start, Left Handed Cast Iron Worm Gear with Plain Bore

Supplier's Site Datasheet
Module 2.5, 20 Tooth, 1 Start, Left Handed Cast Iron Worm Gear with Plain Bore - KCG2.5-20L1 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2.5, 20 Tooth, 1 Start, Left Handed Cast Iron Worm Gear with Plain Bore
KCG2.5-20L1
Module 2.5, 20 Tooth, 1 Start, Left Handed Cast Iron Worm Gear with Plain Bore KCG2.5-20L1
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KCG2.5-20L1 KCG2.5-20L1
Product Name Left Hand Lead Worm Gears (metric) Module 2.5, 20 Tooth, 1 Start, Left Handed Cast Iron Worm Gear with Plain Bore
Number of Teeth 20 20
Design Metric
Pressure Angle 20° 20°
PD 50 mm (1.97 inch) 50 mm (1.97 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Idler -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Module 0.5, 70 Teeth, 20° Pressure Angle, Brass Gear - A 1B 1MYK05070 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 70
Design Metric
View Details
KHK AG4-60R1E42, Module 460 Tooth, Single Start, Right Hand, Aluminum-Bronze Worm Wheels - ag4-60r1e42 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 60
Design Metric
View Details