QTC METRIC GEARS Right Hand Lead Worm Gears (metric) KCG2-40R1J12

Description
Module 2, 40 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with 12mm Finished Bore
Request a Quote
Description
Module 2, 40 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with 12mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KCG2-40R1J12 is a right-hand lead, single-start, module 2 gray iron worm gear with a 12 mm bore, 40 teeth, and a 55.5 mm mounting distance. It has a 40.17 mm pitch diameter, 84 mm throat diameter, 86 mm outside diameter, and 22 mm face width. The gear operates with a 3°42' helix angle and a 0.10~0.28 mm backlash. The allowable torque at 300 rpm is 18.1 N·m, and it weighs 0.96 kg. The precision grade is KHK W 002 grade 4, and it uses standard full-depth teeth with a 14°30' normal pressure angle. The J-series variant is available on request and includes a keyway conforming to JIS B1301 with Js9 tolerance.

Datasheet Summary
Powered by GS/AI

The KCG2-40R1J12 is a right-hand lead, single-start, module 2 gray iron worm gear with a 12 mm bore, 40 teeth, and a 55.5 mm mounting distance. It has a 40.17 mm pitch diameter, 84 mm throat diameter, 86 mm outside diameter, and 22 mm face width. The gear operates with a 3°42' helix angle and a 0.10~0.28 mm backlash. The allowable torque at 300 rpm is 18.1 N·m, and it weighs 0.96 kg. The precision grade is KHK W 002 grade 4, and it uses standard full-depth teeth with a 14°30' normal pressure angle. The J-series variant is available on request and includes a keyway conforming to JIS B1301 with Js9 tolerance.

Suppliers

Company
Product
Description
Supplier Links
Right Hand Lead Worm Gears (metric) - KCG2-40R1J12 - QTC METRIC GEARS
Hicksville, NY, USA
Right Hand Lead Worm Gears (metric)
KCG2-40R1J12
Right Hand Lead Worm Gears (metric) KCG2-40R1J12
Module 2, 40 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with 12mm Finished Bore

Module 2, 40 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with 12mm Finished Bore

Supplier's Site Datasheet
Module 2, 40 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with 12mm Finished Bore - KCG2-40R1J12 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 40 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with 12mm Finished Bore
KCG2-40R1J12
Module 2, 40 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with 12mm Finished Bore KCG2-40R1J12
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KCG2-40R1J12 KCG2-40R1J12
Product Name Right Hand Lead Worm Gears (metric) Module 2, 40 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with 12mm Finished Bore
Number of Teeth 40 40
Design Metric
Pressure Angle 20° 14.5°
Mounting Keyway; Set Screw Keyway
PD 80 mm (3.15 inch) 80 mm (3.15 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless steel Spur Gear 18 Teeth Pilot Bore - 18 Teeth Module 1.5 - Chengdu Leno Machinery Co., Ltd.
Specs
Gear Type Spur
Number of Teeth 18
Pressure Angle 20°
View Details
Racks - European Standard -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Rack
Number of Teeth 20 to 424
Design Metric
View Details
24 D.P., 66 Teeth, 14.5° Pressure Angle,Commercial Quality, With ( Hub / No S.S.) Brass Gear. - A 1B 2-N24066 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 66
Design English
View Details