KCG2-40R1 is a right-hand lead, 40-tooth, single-start gray iron worm gear with a 12 mm bore, 45 mm hub diameter, 80.17 mm pitch diameter, and 22 mm face width. It operates in a standard full-depth tooth profile with a 14°30' pressure angle and has a hub width of 13 mm, total length of 55.5 mm, and mounting distance of 55.5 mm. The gear has a backlash range of 0.10 to 0.28 mm and weighs 0.96 kg. It is rated for allowable torques ranging from 26.7 N·m at 30 rpm to 12.3 N·m at 1200 rpm. The precision grade is KHK W 002 grade 4, and the axial thrust forces generated require careful mounting. The gear is designed for use with a module 2 steel worm and is cast using a sand mold process, with no heat treatment applied.
Module 2, 40 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with Plain Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KCG2-40R1 | KCG2-40R1 |
| Product Name | Right Hand Lead Worm Gears (metric) | Module 2, 40 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with Plain Bore |
| Number of Teeth | 40 | 40 |
| Design | Metric | |
| Pressure Angle | 20° | 20° |
| PD | 80 mm (3.15 inch) | 80 mm (3.15 inch) |