QTC METRIC GEARS Left Hand Lead Worm Gears (metric) KCG2-40L1J12

Description
Module 2, 40 Tooth, 1 Start, Left Handed Cast Iron Worm Gear with 12mm Finished Bore
Request a Quote
Description
Module 2, 40 Tooth, 1 Start, Left Handed Cast Iron Worm Gear with 12mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KCG2-40L1J12 is a left-hand lead worm gear in the KCG2 series, with a module of 2, 40 teeth, 1 start, and a 12 mm bore. It features a gray iron material, standard full-depth teeth with a 14°30' pressure angle, and a precision grade of KHK W 002 grade 4. The gear has a hub width of 13 mm, total length of 55.5 mm, and a 22 mm face width. It delivers allowable torques of 26.7 N·m at 30 rpm, decreasing to 12.3 N·m at 1200 rpm, with a backlash range of 0.10~0.28 mm and a weight of 0.96 kg. The J-series variant is available on request with a 5 mm keyway and M4 set screw. The product is profile-shifted for correct center distance and is not heat-treated.

Datasheet Summary
Powered by GS/AI

KCG2-40L1J12 is a left-hand lead worm gear in the KCG2 series, with a module of 2, 40 teeth, 1 start, and a 12 mm bore. It features a gray iron material, standard full-depth teeth with a 14°30' pressure angle, and a precision grade of KHK W 002 grade 4. The gear has a hub width of 13 mm, total length of 55.5 mm, and a 22 mm face width. It delivers allowable torques of 26.7 N·m at 30 rpm, decreasing to 12.3 N·m at 1200 rpm, with a backlash range of 0.10~0.28 mm and a weight of 0.96 kg. The J-series variant is available on request with a 5 mm keyway and M4 set screw. The product is profile-shifted for correct center distance and is not heat-treated.

Suppliers

Company
Product
Description
Supplier Links
Left Hand Lead Worm Gears (metric) - KCG2-40L1J12 - QTC METRIC GEARS
Hicksville, NY, USA
Left Hand Lead Worm Gears (metric)
KCG2-40L1J12
Left Hand Lead Worm Gears (metric) KCG2-40L1J12
Module 2, 40 Tooth, 1 Start, Left Handed Cast Iron Worm Gear with 12mm Finished Bore

Module 2, 40 Tooth, 1 Start, Left Handed Cast Iron Worm Gear with 12mm Finished Bore

Supplier's Site Datasheet
Module 2, 40 Tooth, 1 Start, Left Handed Cast Iron Worm Gear with 12mm Finished Bore - KCG2-40L1J12 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 40 Tooth, 1 Start, Left Handed Cast Iron Worm Gear with 12mm Finished Bore
KCG2-40L1J12
Module 2, 40 Tooth, 1 Start, Left Handed Cast Iron Worm Gear with 12mm Finished Bore KCG2-40L1J12
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KCG2-40L1J12 KCG2-40L1J12
Product Name Left Hand Lead Worm Gears (metric) Module 2, 40 Tooth, 1 Start, Left Handed Cast Iron Worm Gear with 12mm Finished Bore
Number of Teeth 40 40
Design Metric
Pressure Angle 20° 14.5°
Mounting Keyway; Set Screw Keyway
PD 80 mm (3.15 inch) 80 mm (3.15 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.5, 20 (Deg) Pressure Angle, Brass Rack - A 1B12MY05B150 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Brass; Brass
View Details
Bevel Gear -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
Spur Gears - 1827974 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 36
Design Metric
View Details