QTC METRIC GEARS Right Hand Lead Worm Gears (metric) KCG2-30R1J12

Description
Module 2, 30 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with 12mm Finished Bore
Request a Quote
Description
Module 2, 30 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with 12mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KCG2-30R1J12 is a right-hand lead, module 2, cast iron worm gear with a 12 mm bore, 30 teeth, and one start. It has a helix angle of 3°42', a hub width of 13 mm, a total length of 35 mm, and a mounting distance of 45.5 mm. The gear is designed for use with a steel worm and has an allowable torque of 15.6 N·m at 30 rpm, decreasing with higher speeds. Backlash is specified between 0.10 and 0.28 mm, and the weight is 0.57 kg. The gear teeth are standard full depth with a 14°30' pressure angle, and the precision grade is KHK W 002 grade 4. The J-series variant is available on request with a lead time of up to five working days after order placement.

Datasheet Summary
Powered by GS/AI

The KCG2-30R1J12 is a right-hand lead, module 2, cast iron worm gear with a 12 mm bore, 30 teeth, and one start. It has a helix angle of 3°42', a hub width of 13 mm, a total length of 35 mm, and a mounting distance of 45.5 mm. The gear is designed for use with a steel worm and has an allowable torque of 15.6 N·m at 30 rpm, decreasing with higher speeds. Backlash is specified between 0.10 and 0.28 mm, and the weight is 0.57 kg. The gear teeth are standard full depth with a 14°30' pressure angle, and the precision grade is KHK W 002 grade 4. The J-series variant is available on request with a lead time of up to five working days after order placement.

Suppliers

Company
Product
Description
Supplier Links
Right Hand Lead Worm Gears (metric) - KCG2-30R1J12 - QTC METRIC GEARS
Hicksville, NY, USA
Right Hand Lead Worm Gears (metric)
KCG2-30R1J12
Right Hand Lead Worm Gears (metric) KCG2-30R1J12
Module 2, 30 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with 12mm Finished Bore

Module 2, 30 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with 12mm Finished Bore

Supplier's Site Datasheet
Module 2, 30 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with 12mm Finished Bore - KCG2-30R1J12 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 30 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with 12mm Finished Bore
KCG2-30R1J12
Module 2, 30 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with 12mm Finished Bore KCG2-30R1J12
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KCG2-30R1J12 KCG2-30R1J12
Product Name Right Hand Lead Worm Gears (metric) Module 2, 30 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with 12mm Finished Bore
Number of Teeth 30 30
Design Metric
Pressure Angle 20° 14.5°
Mounting Keyway; Set Screw Keyway
PD 60 mm (2.36 inch) 60 mm (2.36 inch)
Unlock Full Specs
to access all available technical data

Similar Products

KHK AG4-60R1E22, Module 460 Tooth, Single Start, Right Hand, Aluminum-Bronze Worm Wheels - ag4-60r1e22 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 60
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Module 0.8, 20 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYK08020 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 20
Design Metric
View Details