QTC METRIC GEARS Left Hand Lead Worm Gears (metric) KCG2-30L2J22

Description
Module 2, 30 Tooth, 2 Start, Left Handed Cast Iron Worm Gear with 22mm Finished Bore
Request a Quote
Description
Module 2, 30 Tooth, 2 Start, Left Handed Cast Iron Worm Gear with 22mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KCG2-30L2J22 is a left-handed worm gear featuring a module of 2, with 30 teeth and 2 starts. It is constructed from cast iron and has a finished bore diameter of 22mm. The gear is designed to produce axial thrust forces and is suitable for applications requiring a left-hand thread configuration. The normal pressure angle is 14° 30', and the gear teeth are of standard full depth. This product is part of the J Series, which may require a lead time for shipping. It is important to consider the cautions regarding secondary operations and tooth contact when using this gear.

Datasheet Summary
Powered by GS/AI

The KCG2-30L2J22 is a left-handed worm gear featuring a module of 2, with 30 teeth and 2 starts. It is constructed from cast iron and has a finished bore diameter of 22mm. The gear is designed to produce axial thrust forces and is suitable for applications requiring a left-hand thread configuration. The normal pressure angle is 14° 30', and the gear teeth are of standard full depth. This product is part of the J Series, which may require a lead time for shipping. It is important to consider the cautions regarding secondary operations and tooth contact when using this gear.

Suppliers

Company
Product
Description
Supplier Links
Left Hand Lead Worm Gears (metric) - KCG2-30L2J22 - QTC METRIC GEARS
Hicksville, NY, USA
Left Hand Lead Worm Gears (metric)
KCG2-30L2J22
Left Hand Lead Worm Gears (metric) KCG2-30L2J22
Module 2, 30 Tooth, 2 Start, Left Handed Cast Iron Worm Gear with 22mm Finished Bore

Module 2, 30 Tooth, 2 Start, Left Handed Cast Iron Worm Gear with 22mm Finished Bore

Supplier's Site Datasheet
Module 2, 30 Tooth, 2 Start, Left Handed Cast Iron Worm Gear with 22mm Finished Bore - KCG2-30L2J22 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 30 Tooth, 2 Start, Left Handed Cast Iron Worm Gear with 22mm Finished Bore
KCG2-30L2J22
Module 2, 30 Tooth, 2 Start, Left Handed Cast Iron Worm Gear with 22mm Finished Bore KCG2-30L2J22
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KCG2-30L2J22 KCG2-30L2J22
Product Name Left Hand Lead Worm Gears (metric) Module 2, 30 Tooth, 2 Start, Left Handed Cast Iron Worm Gear with 22mm Finished Bore
Number of Teeth 30 30
Design Metric
Pressure Angle 20° 14.5°
Mounting Keyway; Set Screw Keyway
PD 60 mm (2.36 inch) 60 mm (2.36 inch)
Unlock Full Specs
to access all available technical data

Similar Products

KHK KSCPG5-30J19, CP5, Module 1.59, 30 Tooth, CP Ground Alloy Steel Spur Gears - kscpg5-30j19 - KHK USA, Inc.
Specs
Gear Type Other; CP Racks & Pinion
Number of Teeth 30
Design Metric
View Details
50:1 GEAR RATIO, 50 TEETH WORM GEAR - A 1P 6MYK08R050 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Number of Teeth 50
Pressure Angle 20°
View Details
Spur Gears - 1827839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 26
Design Metric
View Details