QTC METRIC GEARS Left Hand Lead Worm Gears (metric) KCG2-30L2J14

Description
Module 2, 30 Tooth, 2 Start, Left Handed Cast Iron Worm Gear with 14mm Finished Bore
Request a Quote Datasheet
Description
Module 2, 30 Tooth, 2 Start, Left Handed Cast Iron Worm Gear with 14mm Finished Bore
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Left Hand Lead Worm Gears (metric) - KCG2-30L2J14 - QTC METRIC GEARS
Hicksville, NY, USA
Left Hand Lead Worm Gears (metric)
KCG2-30L2J14
Left Hand Lead Worm Gears (metric) KCG2-30L2J14
Module 2, 30 Tooth, 2 Start, Left Handed Cast Iron Worm Gear with 14mm Finished Bore

Module 2, 30 Tooth, 2 Start, Left Handed Cast Iron Worm Gear with 14mm Finished Bore

Supplier's Site Datasheet
Module 2, 30 Tooth, 2 Start, Left Handed Cast Iron Worm Gear with 14mm Finished Bore - KCG2-30L2J14 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 30 Tooth, 2 Start, Left Handed Cast Iron Worm Gear with 14mm Finished Bore
KCG2-30L2J14
Module 2, 30 Tooth, 2 Start, Left Handed Cast Iron Worm Gear with 14mm Finished Bore KCG2-30L2J14
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KCG2-30L2J14 KCG2-30L2J14
Product Name Left Hand Lead Worm Gears (metric) Module 2, 30 Tooth, 2 Start, Left Handed Cast Iron Worm Gear with 14mm Finished Bore
Number of Teeth 30 30
Design Metric
Pressure Angle 20° 14.5°
Mounting Keyway; Set Screw Keyway
PD 60 mm (2.36 inch) 60 mm (2.36 inch)
Unlock Full Specs
to access all available technical data

Similar Products

VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Bevel Gears - European Standard - Type A: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 64
Design Metric
Pressure Angle 20°
View Details
Spur Gears - 1827972 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 32
Design Metric
View Details