QTC METRIC GEARS Left Hand Lead Worm Gears (metric) KCG2-30L1J15

Description
Module 2, 30 Tooth, 1 Start, Left Handed Cast Iron Worm Gear with 15mm Finished Bore
Request a Quote
Description
Module 2, 30 Tooth, 1 Start, Left Handed Cast Iron Worm Gear with 15mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KCG2-30L1J15 is a left-hand lead worm gear in the KCG series, with a module of 30, 1 start, and a 12 mm bore. It features a gray iron wheel, 30 teeth, a helix angle of 3°42', and a face width of 22 mm. The gear has a hub width of 13 mm, an outside diameter of 66 mm, and a mounting distance of 45.5 mm. It supports allowable torques of 15.6 N·m at 30 rpm and 6.96 N·m at 1200 rpm, with a backlash of 0.10 to 0.28 mm and a weight of 0.57 kg. The product meets KHK W 002 grade 4 precision standards and has a standard full-depth tooth profile with a 14°30' pressure angle. The J-series variant indicates availability-on-request with a 5-working-day lead time and order quantities limited to 1 to 20 units.

Datasheet Summary
Powered by GS/AI

The KCG2-30L1J15 is a left-hand lead worm gear in the KCG series, with a module of 30, 1 start, and a 12 mm bore. It features a gray iron wheel, 30 teeth, a helix angle of 3°42', and a face width of 22 mm. The gear has a hub width of 13 mm, an outside diameter of 66 mm, and a mounting distance of 45.5 mm. It supports allowable torques of 15.6 N·m at 30 rpm and 6.96 N·m at 1200 rpm, with a backlash of 0.10 to 0.28 mm and a weight of 0.57 kg. The product meets KHK W 002 grade 4 precision standards and has a standard full-depth tooth profile with a 14°30' pressure angle. The J-series variant indicates availability-on-request with a 5-working-day lead time and order quantities limited to 1 to 20 units.

Suppliers

Company
Product
Description
Supplier Links
Left Hand Lead Worm Gears (metric) - KCG2-30L1J15 - QTC METRIC GEARS
Hicksville, NY, USA
Left Hand Lead Worm Gears (metric)
KCG2-30L1J15
Left Hand Lead Worm Gears (metric) KCG2-30L1J15
Module 2, 30 Tooth, 1 Start, Left Handed Cast Iron Worm Gear with 15mm Finished Bore

Module 2, 30 Tooth, 1 Start, Left Handed Cast Iron Worm Gear with 15mm Finished Bore

Supplier's Site Datasheet
Module 2, 30 Tooth, 1 Start, Left Handed Cast Iron Worm Gear with 15mm Finished Bore - KCG2-30L1J15 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 30 Tooth, 1 Start, Left Handed Cast Iron Worm Gear with 15mm Finished Bore
KCG2-30L1J15
Module 2, 30 Tooth, 1 Start, Left Handed Cast Iron Worm Gear with 15mm Finished Bore KCG2-30L1J15
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KCG2-30L1J15 KCG2-30L1J15
Product Name Left Hand Lead Worm Gears (metric) Module 2, 30 Tooth, 1 Start, Left Handed Cast Iron Worm Gear with 15mm Finished Bore
Number of Teeth 30 30
Design Metric
Pressure Angle 20° 14.5°
Mounting Keyway; Set Screw Keyway
PD 60 mm (2.36 inch) 60 mm (2.36 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Worm & Pinion Gears - 5216828 - RS Components, Ltd.
Specs
Gear Type Pinion
Number of Teeth 20
Design Metric
View Details
Racks - European Standard -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Rack
Number of Teeth 20 to 424
Design Metric
View Details
Module 0.8, 20 (Deg) Pressure Angle, Brass Rack - A 1B12MYK08500 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Brass; Brass
View Details