KCG2-30L1 is a left-hand lead bronze worm gear in the KCG series, with a module of 30, 30 teeth, and a helix angle of 3°42'. It has a bore diameter of 12 mm, a hub diameter of 40 mm, a pitch diameter of 60.13 mm, a throat diameter of 64 mm, an outside diameter of 66 mm, and a face width of 22 mm. The gear is made of FC200 gray iron, has a standard full-depth tooth profile with a 14°30' pressure angle, and a total length of 35 mm. The allowable torque at 30 rpm is 15.6 N·m, with a backlash range of 0.10-0.28 mm and a weight of 0.57 kg. The precision grade is KHK W 002 grade 4.
Module 2, 30 Tooth, 1 Start, Left Handed Cast Iron Worm Gear with Plain Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KCG2-30L1 | KCG2-30L1 |
| Product Name | Left Hand Lead Worm Gears (metric) | Module 2, 30 Tooth, 1 Start, Left Handed Cast Iron Worm Gear with Plain Bore |
| Number of Teeth | 30 | 30 |
| Design | Metric | |
| Pressure Angle | 20° | 14.5° |
| PD | 60 mm (2.36 inch) | 60 mm (2.36 inch) |