QTC METRIC GEARS Right Hand Lead Worm Gears (metric) KCG2-20R2J16

Description
Module 2, 20 Tooth, 2 Start, Right Handed Cast Iron Worm Gear with 16mm Finished Bore
Request a Quote Datasheet
Description
Module 2, 20 Tooth, 2 Start, Right Handed Cast Iron Worm Gear with 16mm Finished Bore
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Right Hand Lead Worm Gears (metric) - KCG2-20R2J16 - QTC METRIC GEARS
Hicksville, NY, USA
Right Hand Lead Worm Gears (metric)
KCG2-20R2J16
Right Hand Lead Worm Gears (metric) KCG2-20R2J16
Module 2, 20 Tooth, 2 Start, Right Handed Cast Iron Worm Gear with 16mm Finished Bore

Module 2, 20 Tooth, 2 Start, Right Handed Cast Iron Worm Gear with 16mm Finished Bore

Supplier's Site Datasheet
Module 2, 20 Tooth, 2 Start, Right Handed Cast Iron Worm Gear with 16mm Finished Bore - KCG2-20R2J16 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 20 Tooth, 2 Start, Right Handed Cast Iron Worm Gear with 16mm Finished Bore
KCG2-20R2J16
Module 2, 20 Tooth, 2 Start, Right Handed Cast Iron Worm Gear with 16mm Finished Bore KCG2-20R2J16
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KCG2-20R2J16 KCG2-20R2J16
Product Name Right Hand Lead Worm Gears (metric) Module 2, 20 Tooth, 2 Start, Right Handed Cast Iron Worm Gear with 16mm Finished Bore
Number of Teeth 20 20
Design Metric
Pressure Angle 20° 14.5°
Mounting Keyway; Set Screw Keyway
PD 40 mm (1.57 inch) 40 mm (1.57 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Bevel Gears - American Standard - 20 Pressure Angle - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 14 to 60
Design English
Pressure Angle 20°
View Details
Spur Gears - 5217130 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 48
Design Metric
View Details
24 D.P., 128 Teeth, 14.5° Pressure Angle,Commercial Quality, With ( Hub / No S.S.) Brass Gear. - A 1B 2-N24128 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 128
Design English
View Details
KHK AG4-45R3E35, Module 445 Tooth, Triple Start, Right Hand, Aluminum-Bronze Worm Wheels - ag4-45r3e35 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 45
Design Metric
View Details