QTC METRIC GEARS Right Hand Lead Worm Gears (metric) KCG2-20R2J14

Description
Module 2, 20 Tooth, 2 Start, Right Handed Cast Iron Worm Gear with 14mm Finished Bore
Request a Quote
Description
Module 2, 20 Tooth, 2 Start, Right Handed Cast Iron Worm Gear with 14mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KCG2-20R2J14 is a right-hand lead, 2-start, 20-tooth gray iron worm wheel with a 12 mm bore, 33 mm hub diameter, 40.34 mm pitch diameter, 44 mm throat diameter, 46 mm outside diameter, and 22 mm face width. It has a reduction ratio of 10:1, a normal pressure angle of 14°30', and a precision grade of KHK W 002 grade 4. The allowable torque at 100 rpm is 6.00 N·m, with a backlash of 0.10~0.28 mm and a weight of 0.27 kg. The product includes a set screw and keyway compliant with JIS B1301, Js 9 tolerance. The J series variant is available on request with a lead time of up to 5 working days.

Datasheet Summary
Powered by GS/AI

KCG2-20R2J14 is a right-hand lead, 2-start, 20-tooth gray iron worm wheel with a 12 mm bore, 33 mm hub diameter, 40.34 mm pitch diameter, 44 mm throat diameter, 46 mm outside diameter, and 22 mm face width. It has a reduction ratio of 10:1, a normal pressure angle of 14°30', and a precision grade of KHK W 002 grade 4. The allowable torque at 100 rpm is 6.00 N·m, with a backlash of 0.10~0.28 mm and a weight of 0.27 kg. The product includes a set screw and keyway compliant with JIS B1301, Js 9 tolerance. The J series variant is available on request with a lead time of up to 5 working days.

Suppliers

Company
Product
Description
Supplier Links
Right Hand Lead Worm Gears (metric) - KCG2-20R2J14 - QTC METRIC GEARS
Hicksville, NY, USA
Right Hand Lead Worm Gears (metric)
KCG2-20R2J14
Right Hand Lead Worm Gears (metric) KCG2-20R2J14
Module 2, 20 Tooth, 2 Start, Right Handed Cast Iron Worm Gear with 14mm Finished Bore

Module 2, 20 Tooth, 2 Start, Right Handed Cast Iron Worm Gear with 14mm Finished Bore

Supplier's Site Datasheet
Module 2, 20 Tooth, 2 Start, Right Handed Cast Iron Worm Gear with 14mm Finished Bore - KCG2-20R2J14 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 20 Tooth, 2 Start, Right Handed Cast Iron Worm Gear with 14mm Finished Bore
KCG2-20R2J14
Module 2, 20 Tooth, 2 Start, Right Handed Cast Iron Worm Gear with 14mm Finished Bore KCG2-20R2J14
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KCG2-20R2J14 KCG2-20R2J14
Product Name Right Hand Lead Worm Gears (metric) Module 2, 20 Tooth, 2 Start, Right Handed Cast Iron Worm Gear with 14mm Finished Bore
Number of Teeth 20 20
Design Metric
Pressure Angle 20° 14.5°
Mounting Keyway; Set Screw Keyway
PD 40 mm (1.57 inch) 40 mm (1.57 inch)
Unlock Full Specs
to access all available technical data

Similar Products

40:1 Gear Ratio, 40 Teeth, Worm Gear - A 1M 6-N24040 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Number of Teeth 40
Pressure Angle 14.5°
View Details
Racks - American Standard -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Rack
Design English
Pressure Angle 20°
View Details
Spur Gears - 1827839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 26
Design Metric
View Details