KCG2-20R2J12 is a right-hand lead, 2-start, gray iron worm wheel with a 20:1 reduction ratio, 12 mm bore, and 20 teeth, designed for use with a module 2 worm gear. It has a hub width of 13 mm, total length of 35 mm, mounting distance of 35.5 mm, and weighs 0.27 kg. The backlash is 0.10~0.28 mm. Precision grade is KHK W 002 grade 4, and it operates with a standard full-depth tooth profile at a 14°30' pressure angle. The J series variant is available on request with a lead time of up to 5 working days after order placement. The worm wheel is produced from FC200 gray iron with no heat treatment applied to the tooth surface.
Module 2, 20 Tooth, 2 Start, Right Handed Cast Iron Worm Gear with 12mm Finished Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KCG2-20R2J12 | KCG2-20R2J12 |
| Product Name | Right Hand Lead Worm Gears (metric) | Module 2, 20 Tooth, 2 Start, Right Handed Cast Iron Worm Gear with 12mm Finished Bore |
| Number of Teeth | 20 | 20 |
| Design | Metric | |
| Pressure Angle | 20° | 14.5° |
| Mounting | Keyway; Set Screw | Keyway |
| PD | 40 mm (1.57 inch) | 40 mm (1.57 inch) |