KCG2-20R2 is a right-hand lead, 2-start, gray iron worm wheel with a 20:1 reduction ratio, 20 teeth, and a 12 mm bore. It has a pitch diameter of 40.34 mm, throat diameter of 44 mm, outside diameter of 46 mm, and face width of 22 mm. The wheel is designed for use with a module 2 worm gear, operates with a normal pressure angle of 14°30', and has a specified backlash range of 0.10 to 0.28 mm. The allowable torque at 100 rpm is 6.00 N·m, and at 1200 rpm is 2.88 N·m. The part weighs 0.27 kg and has a hub width of 13 mm and total length of 35 mm.
Module 2, 20 Tooth, 2 Start, Right Handed Cast Iron Worm Gear with Plain Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KCG2-20R2 | KCG2-20R2 |
| Product Name | Right Hand Lead Worm Gears (metric) | Module 2, 20 Tooth, 2 Start, Right Handed Cast Iron Worm Gear with Plain Bore |
| Number of Teeth | 20 | 20 |
| Design | Metric | |
| Pressure Angle | 20° | 14.5° |
| PD | 40 mm (1.57 inch) | 40 mm (1.57 inch) |