QTC METRIC GEARS Left Hand Lead Worm Gears (metric) KCG2-20L2J16

Description
Module 2, 20 Tooth, 2 Start, Left Handed Cast Iron Worm Gear with 16mm Finished Bore
Request a Quote Datasheet
Description
Module 2, 20 Tooth, 2 Start, Left Handed Cast Iron Worm Gear with 16mm Finished Bore
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Left Hand Lead Worm Gears (metric) - KCG2-20L2J16 - QTC METRIC GEARS
Hicksville, NY, USA
Left Hand Lead Worm Gears (metric)
KCG2-20L2J16
Left Hand Lead Worm Gears (metric) KCG2-20L2J16
Module 2, 20 Tooth, 2 Start, Left Handed Cast Iron Worm Gear with 16mm Finished Bore

Module 2, 20 Tooth, 2 Start, Left Handed Cast Iron Worm Gear with 16mm Finished Bore

Supplier's Site Datasheet
Module 2, 20 Tooth, 2 Start, Left Handed Cast Iron Worm Gear with 16mm Finished Bore - KCG2-20L2J16 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 20 Tooth, 2 Start, Left Handed Cast Iron Worm Gear with 16mm Finished Bore
KCG2-20L2J16
Module 2, 20 Tooth, 2 Start, Left Handed Cast Iron Worm Gear with 16mm Finished Bore KCG2-20L2J16
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KCG2-20L2J16 KCG2-20L2J16
Product Name Left Hand Lead Worm Gears (metric) Module 2, 20 Tooth, 2 Start, Left Handed Cast Iron Worm Gear with 16mm Finished Bore
Number of Teeth 20 20
Design Metric
Pressure Angle 20° 14.5°
Mounting Keyway; Set Screw Keyway
PD 40 mm (1.57 inch) 40 mm (1.57 inch)
Unlock Full Specs
to access all available technical data

Similar Products

KHK AGDL1.5-50R1, Module 1.5, 50 Tooth, Single Start, Right Hand, Duplex Worm Wheels - agdl1-5-50r1 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 50
Design Metric
View Details
20:1 Gear Ratio, 20 Teeth, Worm Gear - A 1M 6-N24020 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Number of Teeth 20
Pressure Angle 14.5°
View Details
Spur Gears - 1827882 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 16
Design Metric
View Details