QTC METRIC GEARS Left Hand Lead Worm Gears (metric) KCG2-20L1J15

Description
Module 2, 20 Tooth, 1 Start, Left Handed Cast Iron Worm Gear with 15mm Finished Bore
Request a Quote Datasheet
Description
Module 2, 20 Tooth, 1 Start, Left Handed Cast Iron Worm Gear with 15mm Finished Bore
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Left Hand Lead Worm Gears (metric) - KCG2-20L1J15 - QTC METRIC GEARS
Hicksville, NY, USA
Left Hand Lead Worm Gears (metric)
KCG2-20L1J15
Left Hand Lead Worm Gears (metric) KCG2-20L1J15
Module 2, 20 Tooth, 1 Start, Left Handed Cast Iron Worm Gear with 15mm Finished Bore

Module 2, 20 Tooth, 1 Start, Left Handed Cast Iron Worm Gear with 15mm Finished Bore

Supplier's Site Datasheet
Module 2, 20 Tooth, 1 Start, Left Handed Cast Iron Worm Gear with 15mm Finished Bore - KCG2-20L1J15 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 20 Tooth, 1 Start, Left Handed Cast Iron Worm Gear with 15mm Finished Bore
KCG2-20L1J15
Module 2, 20 Tooth, 1 Start, Left Handed Cast Iron Worm Gear with 15mm Finished Bore KCG2-20L1J15
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KCG2-20L1J15 KCG2-20L1J15
Product Name Left Hand Lead Worm Gears (metric) Module 2, 20 Tooth, 1 Start, Left Handed Cast Iron Worm Gear with 15mm Finished Bore
Number of Teeth 20 20
Design Metric
Pressure Angle 20° 14.5°
Mounting Keyway; Set Screw Keyway
PD 40 mm (1.57 inch) 40 mm (1.57 inch)
Unlock Full Specs
to access all available technical data

Similar Products

KHK SSCP2.5-40H, CP2.5, Module 0.79, 40 Tooth, CP Hardened Carbon Steel Spur Gears - sscp2-5-40h - KHK USA, Inc.
Specs
Gear Type Other; CP Racks & Pinion
Number of Teeth 40
Design Metric
View Details
Module 0.5, 35 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY05035 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 35
Design Metric
View Details
Spur Gears - 1827926 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 18
Design Metric
View Details