KCG2-20L1 is a left-hand lead bronze worm wheel with a module of 2, 20 teeth, and a 1-start helix angle of 3°42'. It has a bore diameter of 12 mm, hub diameter of 33 mm, pitch diameter of 40.08 mm, throat diameter of 44 mm, outside diameter of 46 mm, and face width of 22 mm. The wheel is made of CAC502 material with no heat treatment, and has a weight of 0.27 kg. It is designed for use with KSW series worm gears, with an allowable torque of 7.38 N·m at 30 rpm and backlash of 0.10~0.28 mm. The gear meets KHK W 002 grade 4 precision standards and uses a standard full-depth tooth profile with a 14°30' normal pressure angle.
Module 2, 20 Tooth, 1 Start, Left Handed Cast Iron Worm Gear with Plain Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KCG2-20L1 | KCG2-20L1 |
| Product Name | Left Hand Lead Worm Gears (metric) | Module 2, 20 Tooth, 1 Start, Left Handed Cast Iron Worm Gear with Plain Bore |
| Number of Teeth | 20 | 20 |
| Design | Metric | |
| Pressure Angle | 20° | 14.5° |
| PD | 40 mm (1.57 inch) | 40 mm (1.57 inch) |