QTC METRIC GEARS Right Hand Lead Worm Gears (metric) KCG1-80R1J17

Description
Module 1, 80 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with 17mm Finished Bore
Request a Quote Datasheet
Description
Module 1, 80 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with 17mm Finished Bore
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Right Hand Lead Worm Gears (metric) - KCG1-80R1J17 - QTC METRIC GEARS
Hicksville, NY, USA
Right Hand Lead Worm Gears (metric)
KCG1-80R1J17
Right Hand Lead Worm Gears (metric) KCG1-80R1J17
Module 1, 80 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with 17mm Finished Bore

Module 1, 80 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with 17mm Finished Bore

Supplier's Site Datasheet
Module 1, 80 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with 17mm Finished Bore - KCG1-80R1J17 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1, 80 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with 17mm Finished Bore
KCG1-80R1J17
Module 1, 80 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with 17mm Finished Bore KCG1-80R1J17
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KCG1-80R1J17 KCG1-80R1J17
Product Name Right Hand Lead Worm Gears (metric) Module 1, 80 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with 17mm Finished Bore
Number of Teeth 80 80
Design Metric
Pressure Angle 20° 20°
Mounting Keyway; Set Screw Keyway
PD 80 mm (3.15 inch) 80 mm (3.15 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gears - 5217562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 35
Design Metric
View Details
Bevel Gears - European Standard - Type A: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 64
Design Metric
Pressure Angle 20°
View Details
Module 1, 24 Teeth, 20° Pressure Angle, Steel Gear - A 1C 1MYK10024S - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 24
Design Metric
View Details