QTC METRIC GEARS Right Hand Lead Worm Gears (metric) KCG1-80R1J16

Description
Module 1, 80 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with 16mm Finished Bore
Request a Quote Datasheet
Description
Module 1, 80 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with 16mm Finished Bore
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Right Hand Lead Worm Gears (metric) - KCG1-80R1J16 - QTC METRIC GEARS
Hicksville, NY, USA
Right Hand Lead Worm Gears (metric)
KCG1-80R1J16
Right Hand Lead Worm Gears (metric) KCG1-80R1J16
Module 1, 80 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with 16mm Finished Bore

Module 1, 80 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with 16mm Finished Bore

Supplier's Site Datasheet
Module 1, 80 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with 16mm Finished Bore - KCG1-80R1J16 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1, 80 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with 16mm Finished Bore
KCG1-80R1J16
Module 1, 80 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with 16mm Finished Bore KCG1-80R1J16
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KCG1-80R1J16 KCG1-80R1J16
Product Name Right Hand Lead Worm Gears (metric) Module 1, 80 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with 16mm Finished Bore
Number of Teeth 80 80
Design Metric
Pressure Angle 20° 20°
Mounting Keyway; Set Screw Keyway
PD 80 mm (3.15 inch) 80 mm (3.15 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Bevel Gear -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
48 D.P., 7 Teeth, 20° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-Y48007 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 7
Design English
View Details