KCG1-80R1 is a right-hand lead, single-threaded worm gear with a module of 1, 80 teeth, and a bore diameter of 10 mm, made from FC200 gray iron. It has a pitch diameter of 80.16 mm, an outside diameter of 83 mm, a face width of 10 mm, and a total length of 20 mm. The hub width is 10 mm, with a web thickness of 6 mm and a web outer diameter of 70 mm. The mounting distance is 48 mm. The gear is precision grade KHK W 002 grade 4, operates with a normal pressure angle of 20°, and has a backlash of 0.06-0.24 mm. Its allowable torque at 100 rpm is 12.6 N·m. The part includes a set screw for mounting and weighs 0.35 kg.
Module 1, 80 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with Plain Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KCG1-80R1 | KCG1-80R1 |
| Product Name | Right Hand Lead Worm Gears (metric) | Module 1, 80 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with Plain Bore |
| Number of Teeth | 80 | 80 |
| Design | Metric | |
| Pressure Angle | 20° | 20° |
| PD | 80 mm (3.15 inch) | 80 mm (3.15 inch) |