QTC METRIC GEARS Right Hand Lead Worm Gears (metric) KCG1-60R1

Description
Module 1, 60 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with Plain Bore
Request a Quote Datasheet
Description
Module 1, 60 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with Plain Bore
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Right Hand Lead Worm Gears (metric) - KCG1-60R1 - QTC METRIC GEARS
Hicksville, NY, USA
Right Hand Lead Worm Gears (metric)
KCG1-60R1
Right Hand Lead Worm Gears (metric) KCG1-60R1
Module 1, 60 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with Plain Bore

Module 1, 60 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with Plain Bore

Supplier's Site Datasheet
Module 1, 60 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with Plain Bore - KCG1-60R1 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1, 60 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with Plain Bore
KCG1-60R1
Module 1, 60 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with Plain Bore KCG1-60R1
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KCG1-60R1 KCG1-60R1
Product Name Right Hand Lead Worm Gears (metric) Module 1, 60 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with Plain Bore
Number of Teeth 60 60
Design Metric
Pressure Angle 20° 20°
PD 60 mm (2.36 inch) 60 mm (2.36 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless steel Spur Gear 18 Teeth Pilot Bore - 18 Teeth Module 1.5 - Chengdu Leno Machinery Co., Ltd.
Specs
Gear Type Spur
Number of Teeth 18
Pressure Angle 20°
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
48DP / 2 Lead / 0.333P.D, 7.11° Right Hand Worm - A 1C 5-Y48 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Worm; Rack
Direction Right
Pressure Angle 20°
View Details
KHK SUSCP5-30J14, CP5, Module 1.59, 30 Tooth, CP Stainless Steel Gears - suscp5-30j14 - KHK USA, Inc.
Specs
Gear Type Other; CP Racks & Pinion
Number of Teeth 30
Design Metric
View Details