QTC METRIC GEARS Right Hand Lead Worm Gears (metric) KCG1.5-80R1J22

Description
Module 1.5, 80 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with 22mm Finished Bore
Request a Quote Datasheet
Description
Module 1.5, 80 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with 22mm Finished Bore
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Right Hand Lead Worm Gears (metric) - KCG1.5-80R1J22 - QTC METRIC GEARS
Hicksville, NY, USA
Right Hand Lead Worm Gears (metric)
KCG1.5-80R1J22
Right Hand Lead Worm Gears (metric) KCG1.5-80R1J22
Module 1.5, 80 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with 22mm Finished Bore

Module 1.5, 80 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with 22mm Finished Bore

Supplier's Site Datasheet
Module 1.5, 80 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with 22mm Finished Bore - KCG1.5-80R1J22 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 80 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with 22mm Finished Bore
KCG1.5-80R1J22
Module 1.5, 80 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with 22mm Finished Bore KCG1.5-80R1J22
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KCG1.5-80R1J22 KCG1.5-80R1J22
Product Name Right Hand Lead Worm Gears (metric) Module 1.5, 80 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with 22mm Finished Bore
Number of Teeth 80 80
Design Metric
Pressure Angle 20° 20°
Mounting Keyway; Set Screw Keyway
PD 120 mm (4.72 inch) 120 mm (4.72 inch)
Unlock Full Specs
to access all available technical data

Similar Products

VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
KHK AG4-20R1E20, Module 420 Tooth, Single Start, Right Hand, Aluminum-Bronze Worm Wheels - ag4-20r1e20 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 20
Design Metric
View Details
Mitre & Bevel Gears - 5216058 - RS Components, Ltd.
Specs
Number of Teeth 20
Design Metric
Material Pom
View Details