QTC METRIC GEARS Right Hand Lead Worm Gears (metric) KCG1.5-80R1J15

Description
Module 1.5, 80 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with 15mm Finished Bore
Request a Quote
Description
Module 1.5, 80 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with 15mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KCG1.5-80R1J15 is a right-hand lead bronze worm gear in the KCG series, with a module of 1.5, 80 teeth, one start, and a 15 mm bore. It has a 12 mm hub width, 50 mm mounting distance, and an outside diameter of 124.5 mm. The gear is made of FC200 gray iron with a 20° normal pressure angle and standard full-depth teeth, and the hub includes elongated casting holes as specified for H2 shape gears. The allowable torque at 300 rpm is 30.1 N·m, with a backlash range of 0.08-0.26 mm and a weight of 0.94 kg.

Datasheet Summary
Powered by GS/AI

The KCG1.5-80R1J15 is a right-hand lead bronze worm gear in the KCG series, with a module of 1.5, 80 teeth, one start, and a 15 mm bore. It has a 12 mm hub width, 50 mm mounting distance, and an outside diameter of 124.5 mm. The gear is made of FC200 gray iron with a 20° normal pressure angle and standard full-depth teeth, and the hub includes elongated casting holes as specified for H2 shape gears. The allowable torque at 300 rpm is 30.1 N·m, with a backlash range of 0.08-0.26 mm and a weight of 0.94 kg.

Suppliers

Company
Product
Description
Supplier Links
Right Hand Lead Worm Gears (metric) - KCG1.5-80R1J15 - QTC METRIC GEARS
Hicksville, NY, USA
Right Hand Lead Worm Gears (metric)
KCG1.5-80R1J15
Right Hand Lead Worm Gears (metric) KCG1.5-80R1J15
Module 1.5, 80 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with 15mm Finished Bore

Module 1.5, 80 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with 15mm Finished Bore

Supplier's Site Datasheet
Module 1.5, 80 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with 15mm Finished Bore - KCG1.5-80R1J15 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 80 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with 15mm Finished Bore
KCG1.5-80R1J15
Module 1.5, 80 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with 15mm Finished Bore KCG1.5-80R1J15
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KCG1.5-80R1J15 KCG1.5-80R1J15
Product Name Right Hand Lead Worm Gears (metric) Module 1.5, 80 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with 15mm Finished Bore
Number of Teeth 80 80
Design Metric
Pressure Angle 20° 20°
Mounting Keyway; Set Screw Keyway
PD 120 mm (4.72 inch) 120 mm (4.72 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Customized Gear Shaft -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
Worm Gears Units - European -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Worm
Number of Teeth 1 to 4
Design Metric
View Details
20:1 Gear Ratio, 40 Teeth, Worm Gear - A 1M 6-Y32040 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Number of Teeth 40
Pressure Angle 20°
View Details