KCG1.5-40R1 is a right-hand lead gray iron worm gear with a module of 1.5, 40 teeth, and one start. It has a bore diameter of 12 mm, a hub diameter of 30 mm, a pitch diameter of 60.11 mm, a throat diameter of 63 mm, an outside diameter of 64.5 mm, and a face width of 12 mm. The hub width is 10 mm, total length is 22 mm, and mounting distance is 42.5 mm. It weighs 0.28 kg and has a backlash range of 0.08 to 0.26 mm. The gear follows KHK W 002 grade 4 precision and uses a standard full-depth tooth profile with a 20° normal pressure angle. Allowable torque at 300 rpm is 7.01 N·m, and at 600 rpm is 5.98 N·m.
Module 1.5, 40 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with Plain Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KCG1.5-40R1 | KCG1.5-40R1 |
| Product Name | Right Hand Lead Worm Gears (metric) | Module 1.5, 40 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with Plain Bore |
| Number of Teeth | 40 | 40 |
| Design | Metric | |
| Pressure Angle | 20° | 20° |
| PD | 60 mm (2.36 inch) | 60 mm (2.36 inch) |