KCG1.5-30R1 is a right-hand lead cast iron worm gear with module 1.5, 30 teeth, and one start. It has a bore diameter of 10 mm, hub diameter of 30 mm, pitch diameter of 45.08 mm, throat diameter of 48 mm, outside diameter of 49.5 mm, and face width of 12 mm. The hub width is 10 mm, total length is 22 mm, and mounting distance is 35 mm. The gear has a backlash range of 0.08 to 0.26 mm and weighs 0.18 kg. It operates with allowable torques of 6.04 N·m at 30 rpm, 5.08 N·m at 100 rpm, 4.03 N·m at 300 rpm, 3.40 N·m at 600 rpm, 3.02 N·m at 900 rpm, and 2.73 N·m at 1200 rpm. The precision grade is KHK W 002 grade 4, with a standard full-depth tooth profile and 20° normal pressure angle. The material is FC200 with no heat treatment applied.
Module 1.5, 30 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with Plain Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KCG1.5-30R1 | KCG1.5-30R1 |
| Product Name | Right Hand Lead Worm Gears (metric) | Module 1.5, 30 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with Plain Bore |
| Number of Teeth | 30 | 30 |
| Design | Metric | |
| Pressure Angle | 20° | 20° |
| PD | 45 mm (1.77 inch) | 45 mm (1.77 inch) |