QTC METRIC GEARS Right Hand Lead Worm Gears (metric) KCG1-120R1J22

Description
Module 1, 120 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with 22mm Finished Bore
Request a Quote
Description
Module 1, 120 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with 22mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KCG1-120R1 is a right-hand lead, 1-start, cast iron worm gear with 120 teeth and module 1, designed for use with matching steel worms. It has a 40 mm bore, 120.24 mm pitch diameter, 122 mm throat diameter, 123 mm outside diameter, 10 mm face width, 10 mm hub width, 20 mm total length, 6 mm web thickness, 111 mm web outer diameter, and 68 mm mounting distance. Allowable torque ranges from 30.5 N·m at 30 rpm to 16.7 N·m at 1200 rpm, with backlash between 0.06 mm and 0.24 mm. The gear weighs 0.63 kg, follows KHK W 002 grade 4 precision, uses FC200 gray iron material, and has a 20° normal pressure angle. No set screw is included.

Datasheet Summary
Powered by GS/AI

The KCG1-120R1 is a right-hand lead, 1-start, cast iron worm gear with 120 teeth and module 1, designed for use with matching steel worms. It has a 40 mm bore, 120.24 mm pitch diameter, 122 mm throat diameter, 123 mm outside diameter, 10 mm face width, 10 mm hub width, 20 mm total length, 6 mm web thickness, 111 mm web outer diameter, and 68 mm mounting distance. Allowable torque ranges from 30.5 N·m at 30 rpm to 16.7 N·m at 1200 rpm, with backlash between 0.06 mm and 0.24 mm. The gear weighs 0.63 kg, follows KHK W 002 grade 4 precision, uses FC200 gray iron material, and has a 20° normal pressure angle. No set screw is included.

Suppliers

Company
Product
Description
Supplier Links
Right Hand Lead Worm Gears (metric) - KCG1-120R1J22 - QTC METRIC GEARS
Hicksville, NY, USA
Right Hand Lead Worm Gears (metric)
KCG1-120R1J22
Right Hand Lead Worm Gears (metric) KCG1-120R1J22
Module 1, 120 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with 22mm Finished Bore

Module 1, 120 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with 22mm Finished Bore

Supplier's Site Datasheet
Module 1, 120 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with 22mm Finished Bore - KCG1-120R1J22 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1, 120 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with 22mm Finished Bore
KCG1-120R1J22
Module 1, 120 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with 22mm Finished Bore KCG1-120R1J22
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KCG1-120R1J22 KCG1-120R1J22
Product Name Right Hand Lead Worm Gears (metric) Module 1, 120 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with 22mm Finished Bore
Number of Teeth 120 120
Design Metric
Pressure Angle 20° 20°
Mounting Keyway; Set Screw Keyway
PD 120 mm (4.72 inch) 120 mm (4.72 inch)
Unlock Full Specs
to access all available technical data

Similar Products

VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
KHK AG4-50R1E40, Module 450 Tooth, Single Start, Right Hand, Aluminum-Bronze Worm Wheels - ag4-50r1e40 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 50
Design Metric
View Details
Bevel Gear -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details