KCG1-120R1 is a right-hand lead, 1-start, 120-tooth worm gear with a 10 mm bore, 120.24 mm pitch diameter, and 123 mm outside diameter, made from FC200 gray iron. It has a 20° normal pressure angle, standard full-depth teeth, and a helix angle of 3°35'. The gear features a H2-shaped web with elongated casting holes, a face width of 10 mm, and a total length of 20 mm. Allowable torque values are provided for operation up to 1200 rpm. The precision grade is KHK W 002 grade 4. Weight is 0.63 kg.
Module 1, 120 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with Plain Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KCG1-120R1 | KCG1-120R1 |
| Product Name | Right Hand Lead Worm Gears (metric) | Module 1, 120 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with Plain Bore |
| Number of Teeth | 120 | 120 |
| Design | Metric | |
| Pressure Angle | 20° | 20° |
| PD | 120 mm (4.72 inch) | 120 mm (4.72 inch) |