QTC METRIC GEARS Right Hand Lead Worm Gears (metric) KCG1-100R1J17

Description
Module 1, 100 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with 17mm Finished Bore
Request a Quote
Description
Module 1, 100 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with 17mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KCG1-100R1J17 is a right-hand lead worm gear with a module of 1 and 100 teeth, designed for precision applications. It features a single start and is constructed from S45C steel, ensuring durability and strength. The gear has a normal pressure angle of 20° and standard full-depth teeth, which contribute to its effective performance in various mechanical systems. The finished bore diameter is 17mm, making it suitable for specific mounting requirements. This worm gear is categorized under precision grade KHK W 002 grade 4, indicating a high level of manufacturing quality. The product is ideal for applications requiring reliable torque transmission and space efficiency.

Datasheet Summary
Powered by GS/AI

The KCG1-100R1J17 is a right-hand lead worm gear with a module of 1 and 100 teeth, designed for precision applications. It features a single start and is constructed from S45C steel, ensuring durability and strength. The gear has a normal pressure angle of 20° and standard full-depth teeth, which contribute to its effective performance in various mechanical systems. The finished bore diameter is 17mm, making it suitable for specific mounting requirements. This worm gear is categorized under precision grade KHK W 002 grade 4, indicating a high level of manufacturing quality. The product is ideal for applications requiring reliable torque transmission and space efficiency.

Suppliers

Company
Product
Description
Supplier Links
Right Hand Lead Worm Gears (metric) - KCG1-100R1J17 - QTC METRIC GEARS
Hicksville, NY, USA
Right Hand Lead Worm Gears (metric)
KCG1-100R1J17
Right Hand Lead Worm Gears (metric) KCG1-100R1J17
Module 1, 100 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with 17mm Finished Bore

Module 1, 100 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with 17mm Finished Bore

Supplier's Site Datasheet
Module 1, 100 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with 17mm Finished Bore - KCG1-100R1J17 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1, 100 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with 17mm Finished Bore
KCG1-100R1J17
Module 1, 100 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with 17mm Finished Bore KCG1-100R1J17
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KCG1-100R1J17 KCG1-100R1J17
Product Name Right Hand Lead Worm Gears (metric) Module 1, 100 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with 17mm Finished Bore
Number of Teeth 100 100
Design Metric
Pressure Angle 20° 20°
Mounting Keyway; Set Screw Keyway
PD 100 mm (3.94 inch) 100 mm (3.94 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Racks -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Type Rack
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
48 D.P., 48 Teeth, 14.5° Pressure Angle,Commercial Quality, With ( Hub / No S.S.) Brass Gear. - A 1B 2-N48048 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 48
Design English
View Details