QTC METRIC GEARS Right Hand Lead Worm Gears (metric) KCG1-100R1J14

Description
Module 1, 100 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with 14mm Finished Bore
Request a Quote Datasheet
Description
Module 1, 100 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with 14mm Finished Bore
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Right Hand Lead Worm Gears (metric) - KCG1-100R1J14 - QTC METRIC GEARS
Hicksville, NY, USA
Right Hand Lead Worm Gears (metric)
KCG1-100R1J14
Right Hand Lead Worm Gears (metric) KCG1-100R1J14
Module 1, 100 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with 14mm Finished Bore

Module 1, 100 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with 14mm Finished Bore

Supplier's Site Datasheet
Module 1, 100 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with 14mm Finished Bore - KCG1-100R1J14 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1, 100 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with 14mm Finished Bore
KCG1-100R1J14
Module 1, 100 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with 14mm Finished Bore KCG1-100R1J14
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KCG1-100R1J14 KCG1-100R1J14
Product Name Right Hand Lead Worm Gears (metric) Module 1, 100 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with 14mm Finished Bore
Number of Teeth 100 100
Design Metric
Pressure Angle 20° 20°
Mounting Keyway; Set Screw Keyway
PD 100 mm (3.94 inch) 100 mm (3.94 inch)
Unlock Full Specs
to access all available technical data

Similar Products

VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Spur Gears - European Standard - M1, M1.5, M2, M2.5 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Spur
Number of Teeth 12 to 127
Design Metric
View Details
32DP / 1 Lead / 0.438P.D, 4.08° Right Hand Worm - A 1C55-5N32 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Worm; Rack
Direction Right
Pressure Angle 14.5°
View Details