QTC METRIC GEARS Metal Spur Gears (metric) KBSS1-32B

Description
Module 1, 32 Teeth Brass Spur Gear with Finished Bore
Description
Module 1, 32 Teeth Brass Spur Gear with Finished Bore
Datasheet
Datasheet Summary
Powered by GS/AI

The KBSS1-32B is a metric brass spur gear with a module of 1 and 32 teeth. It features a finished bore, which facilitates easy installation onto shafts. The gear is manufactured from free cutting brass (C3604) and adheres to JIS grade N8 precision standards, ensuring reliable performance in various applications. The pressure angle is set at 20 degrees, and the tooth hardness exceeds 80HV, contributing to its durability. The gear's dimensions include a pitch diameter and outside diameter that are suitable for standard applications. This product is designed for engineers seeking a robust and precise gearing solution.

Datasheet Summary
Powered by GS/AI

The KBSS1-32B is a metric brass spur gear with a module of 1 and 32 teeth. It features a finished bore, which facilitates easy installation onto shafts. The gear is manufactured from free cutting brass (C3604) and adheres to JIS grade N8 precision standards, ensuring reliable performance in various applications. The pressure angle is set at 20 degrees, and the tooth hardness exceeds 80HV, contributing to its durability. The gear's dimensions include a pitch diameter and outside diameter that are suitable for standard applications. This product is designed for engineers seeking a robust and precise gearing solution.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KBSS1-32B - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KBSS1-32B
Metal Spur Gears (metric) KBSS1-32B
Module 1, 32 Teeth Brass Spur Gear with Finished Bore

Module 1, 32 Teeth Brass Spur Gear with Finished Bore

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS
Product Category Gears
Product Number KBSS1-32B
Product Name Metal Spur Gears (metric)
Gear Type Spur
Number of Teeth 32
Design Metric
Pressure Angle 20°
Material Brass
Unlock Full Specs
to access all available technical data

Similar Products

KHK AG3-60R1E25, Module 360 Tooth, Single Start, Right Hand, Aluminum-Bronze Worm Wheels - ag3-60r1e25 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 60
Design Metric
View Details
Duplex Sprocket and Platewheel -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
Spur Gears - 1827952 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 30
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details