QTC METRIC GEARS Metal Spur Gears (metric) KBSS0.8-35A

Description
Module 0.8, 35 Teeth Brass Spur Gear with Finished Bore
Description
Module 0.8, 35 Teeth Brass Spur Gear with Finished Bore
Datasheet
Datasheet Summary
Powered by GS/AI

The KBSS0.8-35A is a brass spur gear with a module of 0.8 and 35 teeth. It features a finished bore, which allows for easy installation on shafts. The gear is designed with a standard full depth tooth profile and a pressure angle of 20 degrees, ensuring compatibility with other gears in similar applications. The material used is free cutting brass (C3604), providing good machinability and durability. The gear's dimensions include a pitch diameter of 29.6 mm and an outside diameter of 32 mm, with a face width of 4 mm. This product is suitable for applications requiring precision and reliability in gear transmission.

Datasheet Summary
Powered by GS/AI

The KBSS0.8-35A is a brass spur gear with a module of 0.8 and 35 teeth. It features a finished bore, which allows for easy installation on shafts. The gear is designed with a standard full depth tooth profile and a pressure angle of 20 degrees, ensuring compatibility with other gears in similar applications. The material used is free cutting brass (C3604), providing good machinability and durability. The gear's dimensions include a pitch diameter of 29.6 mm and an outside diameter of 32 mm, with a face width of 4 mm. This product is suitable for applications requiring precision and reliability in gear transmission.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KBSS0.8-35A - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KBSS0.8-35A
Metal Spur Gears (metric) KBSS0.8-35A
Module 0.8, 35 Teeth Brass Spur Gear with Finished Bore

Module 0.8, 35 Teeth Brass Spur Gear with Finished Bore

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS
Product Category Gears
Product Number KBSS0.8-35A
Product Name Metal Spur Gears (metric)
Gear Type Spur
Number of Teeth 35
Design Metric
Pressure Angle 20°
Material Brass
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gears - 8787815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 10
Design Metric
View Details
48 D.P., 7 Teeth, 20° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-Y48007 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 7
Design English
View Details
Bevel Gears - European Standard - Type A: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 64
Design Metric
Pressure Angle 20°
View Details