The KBSS0.5-29A is a brass spur gear featuring a module of 0.5 and 29 teeth. It has a finished bore with a diameter of 12 mm and an outside diameter of 15.5 mm. The gear is designed with a face width of 3 mm and a hub width of 7 mm. It is manufactured from free cutting brass (C3604) and has a tooth hardness of more than 80HV. The gear operates with a pressure angle of 20° and is classified under JIS grade N8 for precision. The allowable torque for this gear is specified, making it suitable for various applications where precise motion transfer is required.
Module 0.5, 29 Teeth Brass Spur Gear with Finished Bore
| QTC METRIC GEARS | |
|---|---|
| Product Category | Gears |
| Product Number | KBSS0.5-29A |
| Product Name | Metal Spur Gears (metric) |
| Gear Type | Spur |
| Number of Teeth | 29 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Brass |