KBG6-20R2 is a bronze worm gear with module 6, 20 teeth, 2 starts, and a right-hand helix angle of 8°38'. It has a bore diameter of 25 mm, pitch diameter of 100 mm, throat diameter of 121.38 mm, outside diameter of 136 mm, and face width of 52 mm. The gear is precision grade KHK W 002 grade 4, constructed from CAC502 material, and features a hub width of 20 mm and total length of 72 mm. Allowable torque at 100 rpm is 183 N·m, with backlash ranging from 0.22 to 0.42 mm and a weight of 6.60 kg.
Module 6, 20 Tooth, 2 Start, Right Handed Bronze Worm Gear with Plain Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KBG6-20R2 | KBG6-20R2 |
| Product Name | Right Hand Lead Worm Gears (metric) | Module 6, 20 Tooth, 2 Start, Right Handed Bronze Worm Gear with Plain Bore |
| Number of Teeth | 20 | 20 |
| Design | Metric | |
| Pressure Angle | 20° | 14.5° |
| PD | 120 mm (4.72 inch) | 120 mm (4.72 inch) |