QTC METRIC GEARS Right Hand Lead Worm Gears (metric) KBG5-20R2

Description
Module 5, 20 Tooth, 2 Start, Right Handed Bronze Worm Gear with Plain Bore
Request a Quote Datasheet
Description
Module 5, 20 Tooth, 2 Start, Right Handed Bronze Worm Gear with Plain Bore
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Right Hand Lead Worm Gears (metric) - KBG5-20R2 - QTC METRIC GEARS
Hicksville, NY, USA
Right Hand Lead Worm Gears (metric)
KBG5-20R2
Right Hand Lead Worm Gears (metric) KBG5-20R2
Module 5, 20 Tooth, 2 Start, Right Handed Bronze Worm Gear with Plain Bore

Module 5, 20 Tooth, 2 Start, Right Handed Bronze Worm Gear with Plain Bore

Supplier's Site Datasheet
Module 5, 20 Tooth, 2 Start, Right Handed Bronze Worm Gear with Plain Bore - KBG5-20R2 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 5, 20 Tooth, 2 Start, Right Handed Bronze Worm Gear with Plain Bore
KBG5-20R2
Module 5, 20 Tooth, 2 Start, Right Handed Bronze Worm Gear with Plain Bore KBG5-20R2
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KBG5-20R2 KBG5-20R2
Product Name Right Hand Lead Worm Gears (metric) Module 5, 20 Tooth, 2 Start, Right Handed Bronze Worm Gear with Plain Bore
Number of Teeth 20 20
Design Metric
Pressure Angle 20° 14.5°
PD 100 mm (3.94 inch) 100 mm (3.94 inch)
Unlock Full Specs
to access all available technical data

Similar Products

KHK KRGCP10-500, CP10, Module 3.18, 49 Tooth, CP Thermal Refined Ground Racks - krgcp10-500 - KHK USA, Inc.
Specs
Gear Type Other; CP Racks & Pinion
Design Metric
Pressure Angle 20°; 20 º
View Details
Module 0.8, 20 (Deg) Pressure Angle, Brass Rack - A 1B12MYK08500 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Brass; Brass
View Details
Worm & Pinion Gears - 5216913 - RS Components, Ltd.
Specs
Gear Type Pinion
Number of Teeth 20
Design Metric
View Details