KBG4-20R1 is a bronze worm gear with a module of 4, 20 teeth, one start, and a right-hand helix angle of 3°42'. It has a plain bore of 20 mm, a pitch diameter of 80.17 mm, an outside diameter of 88 mm, and a face width of 35 mm. The gear is profile shifted for proper center distance and has a tooth hardness specification of H1. It weighs 1.91 kg and has an axial backlash range of 0.17 to 0.37 mm. The gear is designed for use with steel worms and meets KHK W 002 grade 4 precision standards.
Module 4, 20 Tooth, 1 Start, Right Handed Bronze Worm Gear with Plain Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KBG4-20R1 | KBG4-20R1 |
| Product Name | Right Hand Lead Worm Gears (metric) | Module 4, 20 Tooth, 1 Start, Right Handed Bronze Worm Gear with Plain Bore |
| Number of Teeth | 20 | 20 |
| Design | Metric | |
| Pressure Angle | 20° | 14.5° |
| PD | 80 mm (3.15 inch) | 80 mm (3.15 inch) |