The KBG3-20R2J20 is a right-hand lead bronze worm wheel in the KBG Module 3 series, with a 20:1 reduction ratio, 20 mm normal module, 20 teeth, and 2 starts. It has a 20 mm bore, 50 mm hub diameter, 60.57 mm pitch diameter, 66 mm throat diameter, 69 mm outside diameter, and 28 mm face width. The helix angle is 7°50', and the gear teeth conform to a standard full depth profile with a 14°30' normal pressure angle. The part is precision grade KHK W 002 grade 4, with a backlash range of 0.15~0.33 mm and a weight of 0.89 kg. The J-series variant indicates a keyway and set screw mounting, with a keyway size of 6 mm width by 2.8 mm depth and an M5 set screw, per JIS B1301 Js9 tolerance. The hub width is 15 mm and total length is 43 mm.
Module 3, 20 Tooth, 2 Start, Right Handed Bronze Worm Gear with 20mm Finished Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KBG3-20R2J20 | KBG3-20R2J20 |
| Product Name | Right Hand Lead Worm Gears (metric) | Module 3, 20 Tooth, 2 Start, Right Handed Bronze Worm Gear with 20mm Finished Bore |
| Number of Teeth | 20 | 20 |
| Design | Metric | |
| Pressure Angle | 20° | 14.5° |
| Mounting | Keyway; Set Screw | Keyway |
| PD | 60 mm (2.36 inch) | 60 mm (2.36 inch) |