QTC METRIC GEARS Right Hand Lead Worm Gears (metric) KBG3-20R2

Description
Module 3, 20 Tooth, 2 Start, Right Handed Bronze Worm Gear with Plain Bore
Request a Quote
Description
Module 3, 20 Tooth, 2 Start, Right Handed Bronze Worm Gear with Plain Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KBG3-20R2 is a bronze worm wheel with a 20:1 reduction ratio, 20-module normal pitch, 2 starts, and a right-hand helix angle of 7°50'. It has a bore of 20 mm, hub diameter of 50 mm, pitch diameter of 60.57 mm, throat diameter of 66 mm, outside diameter of 69 mm, and face width of 28 mm. The gear is precision grade KHK W 002 grade 4, with a standard full-depth tooth profile and a normal pressure angle of 14°30'. Allowable torque at 100 rpm is 29.5 N·m, with backlash of 0.15 to 0.33 mm and a weight of 0.89 kg. The worm wheel is profile-shifted for proper center distance and is not heat treated.

Datasheet Summary
Powered by GS/AI

KBG3-20R2 is a bronze worm wheel with a 20:1 reduction ratio, 20-module normal pitch, 2 starts, and a right-hand helix angle of 7°50'. It has a bore of 20 mm, hub diameter of 50 mm, pitch diameter of 60.57 mm, throat diameter of 66 mm, outside diameter of 69 mm, and face width of 28 mm. The gear is precision grade KHK W 002 grade 4, with a standard full-depth tooth profile and a normal pressure angle of 14°30'. Allowable torque at 100 rpm is 29.5 N·m, with backlash of 0.15 to 0.33 mm and a weight of 0.89 kg. The worm wheel is profile-shifted for proper center distance and is not heat treated.

Suppliers

Company
Product
Description
Supplier Links
Right Hand Lead Worm Gears (metric) - KBG3-20R2 - QTC METRIC GEARS
Hicksville, NY, USA
Right Hand Lead Worm Gears (metric)
KBG3-20R2
Right Hand Lead Worm Gears (metric) KBG3-20R2
Module 3, 20 Tooth, 2 Start, Right Handed Bronze Worm Gear with Plain Bore

Module 3, 20 Tooth, 2 Start, Right Handed Bronze Worm Gear with Plain Bore

Supplier's Site Datasheet
Module 3, 20 Tooth, 2 Start, Right Handed Bronze Worm Gear with Plain Bore - KBG3-20R2 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 3, 20 Tooth, 2 Start, Right Handed Bronze Worm Gear with Plain Bore
KBG3-20R2
Module 3, 20 Tooth, 2 Start, Right Handed Bronze Worm Gear with Plain Bore KBG3-20R2
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KBG3-20R2 KBG3-20R2
Product Name Right Hand Lead Worm Gears (metric) Module 3, 20 Tooth, 2 Start, Right Handed Bronze Worm Gear with Plain Bore
Number of Teeth 20 20
Design Metric
Pressure Angle 20° 14.5°
PD 60 mm (2.36 inch) 60 mm (2.36 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Mitre & Bevel Gears - 1828006 - RS Components, Ltd.
Specs
Number of Teeth 10
Design Metric
Material Thermoplastic Polymer
View Details
Bevel Gears - European Standard - Type A: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 64
Design Metric
Pressure Angle 20°
View Details
24 D.P., 52 Teeth, 14.5° Pressure Angle,Commercial Quality, With ( Hub / No S.S.) Brass Gear. - A 1B 2-N24052 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 52
Design English
View Details