Module 3, 20 Tooth, 1 Start, Right Handed Bronze Worm Gear with 20mm Finished Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KBG3-20R1J20 | KBG3-20R1J20 |
| Product Name | Right Hand Lead Worm Gears (metric) | Module 3, 20 Tooth, 1 Start, Right Handed Bronze Worm Gear with 20mm Finished Bore |
| Number of Teeth | 20 | 20 |
| Design | Metric | |
| Pressure Angle | 20° | 14.5° |
| Mounting | Keyway; Set Screw | Keyway |
| PD | 60 mm (2.36 inch) | 60 mm (2.36 inch) |