QTC METRIC GEARS Right Hand Lead Worm Gears (metric) KBG3-20R1

Description
Module 3, 20 Tooth, 1 Start, Right Handed Bronze Worm Gear with Plain Bore
Request a Quote Datasheet
Description
Module 3, 20 Tooth, 1 Start, Right Handed Bronze Worm Gear with Plain Bore
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Right Hand Lead Worm Gears (metric) - KBG3-20R1 - QTC METRIC GEARS
Hicksville, NY, USA
Right Hand Lead Worm Gears (metric)
KBG3-20R1
Right Hand Lead Worm Gears (metric) KBG3-20R1
Module 3, 20 Tooth, 1 Start, Right Handed Bronze Worm Gear with Plain Bore

Module 3, 20 Tooth, 1 Start, Right Handed Bronze Worm Gear with Plain Bore

Supplier's Site Datasheet
Module 3, 20 Tooth, 1 Start, Right Handed Bronze Worm Gear with Plain Bore - KBG3-20R1 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 3, 20 Tooth, 1 Start, Right Handed Bronze Worm Gear with Plain Bore
KBG3-20R1
Module 3, 20 Tooth, 1 Start, Right Handed Bronze Worm Gear with Plain Bore KBG3-20R1
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KBG3-20R1 KBG3-20R1
Product Name Right Hand Lead Worm Gears (metric) Module 3, 20 Tooth, 1 Start, Right Handed Bronze Worm Gear with Plain Bore
Number of Teeth 20 20
Design Metric
Pressure Angle 20° 14.5°
PD 60 mm (2.36 inch) 60 mm (2.36 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Gear Shaft -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Module 0.8, 120 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYK08120 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 120
Design Metric
View Details
KHK AG4-60R1E20, Module 460 Tooth, Single Start, Right Hand, Aluminum-Bronze Worm Wheels - ag4-60r1e20 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 60
Design Metric
View Details