KBG3-20L2J20 is a left-hand lead bronze worm wheel in the KHK W 002 grade 4 series, with a 20:1 reduction ratio, 20-module normal tooth profile, 2 starts, 3°55' helix angle, and a 20 mm bore. It has a hub diameter of 50 mm, pitch diameter of 60.14 mm, throat diameter of 66 mm, outside diameter of 69 mm, and face width of 28 mm. The wheel is designed for use with matching worms, has a backlash range of 0.15 to 0.33 mm, and weighs 0.89 kg. J-series variants include a keyway (6 mm wide × 2.8 mm deep) and set screw (M5), per JIS B1301 Js9 tolerance. The part is available on request with a lead time of up to 5 working days and order limits of 1 to 20 units.
Module 3, 20 Tooth, 2 Start, Left Handed Bronze Worm Gear with 20mm Finished Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KBG3-20L2J20 | KBG3-20L2J20 |
| Product Name | Left Hand Lead Worm Gears (metric) | Module 3, 20 Tooth, 2 Start, Left Handed Bronze Worm Gear with 20mm Finished Bore |
| Number of Teeth | 20 | 20 |
| Design | Metric | |
| Pressure Angle | 20° | 14.5° |
| Mounting | Keyway; Set Screw | Keyway |
| PD | 60 mm (2.36 inch) | 60 mm (2.36 inch) |