QTC METRIC GEARS Right Hand Lead Worm Gears (metric) KBG2.5-20R2J14

Description
Module 2.5, 20 Tooth, 2 Start, Right Handed Bronze Worm Gear with 14mm Finished Bore
Request a Quote Datasheet
Description
Module 2.5, 20 Tooth, 2 Start, Right Handed Bronze Worm Gear with 14mm Finished Bore
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Right Hand Lead Worm Gears (metric) - KBG2.5-20R2J14 - QTC METRIC GEARS
Hicksville, NY, USA
Right Hand Lead Worm Gears (metric)
KBG2.5-20R2J14
Right Hand Lead Worm Gears (metric) KBG2.5-20R2J14
Module 2.5, 20 Tooth, 2 Start, Right Handed Bronze Worm Gear with 14mm Finished Bore

Module 2.5, 20 Tooth, 2 Start, Right Handed Bronze Worm Gear with 14mm Finished Bore

Supplier's Site Datasheet
Module 2.5, 20 Tooth, 2 Start, Right Handed Bronze Worm Gear with 14mm Finished Bore - KBG2.5-20R2J14 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2.5, 20 Tooth, 2 Start, Right Handed Bronze Worm Gear with 14mm Finished Bore
KBG2.5-20R2J14
Module 2.5, 20 Tooth, 2 Start, Right Handed Bronze Worm Gear with 14mm Finished Bore KBG2.5-20R2J14
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KBG2.5-20R2J14 KBG2.5-20R2J14
Product Name Right Hand Lead Worm Gears (metric) Module 2.5, 20 Tooth, 2 Start, Right Handed Bronze Worm Gear with 14mm Finished Bore
Number of Teeth 20 20
Design Metric
Pressure Angle 20° 20°
Mounting Keyway; Set Screw Keyway
PD 50 mm (1.97 inch) 50 mm (1.97 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Racks - American Standard -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Rack
Design English
Pressure Angle 20°
View Details
Spur Gears - 1827852 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 80
Design Metric
View Details
Module 0.75, 45 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYKH7045 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 45
Design Metric
View Details
KHK KSCP10-25, CP10, Module 3.18, 25 Tooth, CP Hardened Spur Gears - kscp10-25 - KHK USA, Inc.
Specs
Gear Type Other; CP Racks & Pinion
Number of Teeth 25
Design Metric
View Details